The SiT9386 is an AEC-Q100 Grade 2 certified, ultra-low jitter differential oscillator supporting frequencies from 1 to 220 MHz accurate to six decimal places, with LVPECL, LVDS, or HCSL output signaling. It operates across a temperature range of -40°C to 105°C and offers typical phase jitter of 0.23 ps RMS (12 kHz to 20 MHz). Available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, it operates from supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability is adjustable to ±10 ppm upon request, with first-year aging at ±1 ppm at 25°C.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AI-9B1-33E100.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |