The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator covering 1 to 220 MHz with LVPECL, LVDS, or HCSL output signaling, housed in 3.2 x 2.5 mm or 7.0 x 5.0 mm packages, operating from -40°C to 105°C with a supply voltage range of 2.25 V to 3.63 V and typical phase jitter of 0.23 ps RMS (12 kHz to 20 MHz).
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AI-4B1-33E100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |