The SiT9386 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator operating from 1 to 220 MHz with frequency accuracy to six decimal places. It supports LVPECL, LVDS, and HCSL output signaling and is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. The device operates over a temperature range of -40°C to 105°C, with typical RMS phase jitter of 0.23 ps (12 kHz to 20 MHz integration bandwidth). Supply voltage options include 2.25 V to 3.63 V depending on configuration. Maximum current consumption is 89 mA for LVPECL and 79 mA for LVDS, excluding load termination. Start-up time is 3.0 ms, and OE enable/disable time is 3.8 µs at 156.25 MHz. Duty cycle is specified between 45% and 55%.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AE-4E1-33E100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |