The SiT9386 is an AEC-Q100 Grade 2 compliant, 1 to 220 MHz ultra-low jitter differential oscillator with LVPECL, LVDS, or HCSL output signaling, available in 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. It operates over a temperature range of -40°C to 105°C, supports supply voltages of 2.25 V to 3.63 V, and exhibits typ. 0.23 ps RMS phase jitter (12 kHz to 20 MHz). Frequency stability is adjustable to ±10 ppm upon request. The device meets JESD65B jitter measurement standards and is intended for automotive infotainment and high-speed Ethernet applications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-4B3-33E100.00000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |