The SiT9386 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator supporting frequencies from 1 MHz to 220 MHz with accuracy to six decimal places. It offers LVPECL, LVDS, and HCSL output signaling types and operates over a temperature range of -40°C to 105°C. Standard packages include 3.2 x 2.5 mm and 7.0 x 5.0 mm. It exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) and maintains frequency stability configurable to ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. The device requires a supply voltage of 2.25 V to 3.63 V and features a startup time of 3.0 ms. It is designed for automotive infotainment, collision detection, and in-vehicle Ethernet applications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2E2-25E156.250000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |