The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator covering 1 to 220 MHz, available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, with LVPECL, LVDS, or HCSL outputs, 0.23 ps RMS jitter (12 kHz to 20 MHz), operating temperature range from -40°C to 105°C, and supply voltage options of 2.25 V to 3.63 V.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AE-2B3-33E33.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 33 MHz |
| Frequency Stability | 50 ppm |