The SiT9386 is an AEC-Q100 Grade 2 qualified differential oscillator offering frequencies from 1 to 220 MHz with ultra-low jitter, specified at 0.23 ps RMS (typical) phase jitter over 12 kHz to 20 MHz bandwidth. It supports LVPECL, LVDS, and HCSL output signaling and operates across a temperature range of -40°C to 105°C. The device is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, with a supply voltage range of 2.25 V to 3.63 V. Frequency stability is configurable up to ±10 ppm upon request. Start-up time is 3.0 ms, and OE enable/disable timing is 3.8 µs for 156.25 MHz operation. The part is designed for automotive applications such as infotainment and in-vehicle Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2B3-25E100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |