SiTime Corporation MHz Oscillators SiT9386AE-2B2-25N25.000000

Description
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
Request a Quote
Description
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT9386 is an AEC-Q100 Grade 2 compliant, 1 to 220 MHz ultra-low jitter differential oscillator with LVPECL, LVDS, or HCSL output signaling, available in 3.2 x 2.5 mm and 7.0 x 5.0 mm surface-mount packages. It operates over a temperature range of -40°C to 105°C with a supply voltage of 2.25 V to 3.63 V, and exhibits typ 0.23 ps RMS phase jitter (12 kHz to 20 MHz). Frequency stability is programmable to ±10, ±20, ±25, or ±50 ppm, and the device meets IEEE 802.3-2005 10GbE jitter requirements. It features a start-up time of 3.0 ms and OE enable/disable timing of 3.8 µs.

Datasheet Summary
Powered by GS/AI

SiT9386 is an AEC-Q100 Grade 2 compliant, 1 to 220 MHz ultra-low jitter differential oscillator with LVPECL, LVDS, or HCSL output signaling, available in 3.2 x 2.5 mm and 7.0 x 5.0 mm surface-mount packages. It operates over a temperature range of -40°C to 105°C with a supply voltage of 2.25 V to 3.63 V, and exhibits typ 0.23 ps RMS phase jitter (12 kHz to 20 MHz). Frequency stability is programmable to ±10, ±20, ±25, or ±50 ppm, and the device meets IEEE 802.3-2005 10GbE jitter requirements. It features a start-up time of 3.0 ms and OE enable/disable timing of 3.8 µs.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT9386AE-2B2-25N25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO

1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9386AE-2B2-25N25.000000
Product Name MHz Oscillators
Package / Form Factor 3.2x2.5
Frequency 25 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1534AI-J4-DCC-00.016-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-18E-0409.600000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4096 MHz
Frequency Stability 50 ppm
View Details
2 suppliers