The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator supporting frequencies from 1 to 220 MHz with output types LVPECL, LVDS, or HCSL. It operates over a temperature range of -40°C to 105°C and offers frequency stability options up to ±10 ppm. The device is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages and exhibits a typical RMS phase jitter of 0.23 ps (12 kHz to 20 MHz). Supply voltages include 2.25 V to 3.63 V depending on configuration. It meets JESD65B jitter measurement standards and is designed for automotive infotainment and in-vehicle Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2B1-33E100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |