The SiT9386 is an AEC-Q100 Grade 2 automotive-grade differential oscillator offering frequencies from 1 to 220 MHz with ultra-low jitter, specified at 0.23 ps RMS (typ) between 12 kHz and 20 MHz. It supports LVPECL, LVDS, and HCSL output signaling types and operates across a temperature range of -40°C to +105°C. The device is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, with a supply voltage range of 2.25 V to 3.63 V depending on configuration. Frequency stability is customizable, with options including ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. First-year aging is specified at ±1 ppm at 25°C.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AE-1B2-33E25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |