SiTime Corporation 32 kHz TCXOs SiT1566AC-JV-18E-32.768

Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1566 is a 32.768 kHz micro-power TCXO in a 1.5 x 0.8 mm CSP package, designed for battery-powered applications with ultra-low power consumption of 4.5 µA. It offers frequency stability of ±3 ppm or ±5 ppm over the operating temperature ranges of -20°C to +70°C or -40°C to +85°C, with integrated phase jitter of 2.5 nsRMS and an operating supply voltage range of 1.62 V to 3.63 V. The device includes on-chip filtering capacitors and does not require an external bypass capacitor under normal conditions. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The output is LVCMOS compatible with a 45% to 55% duty cycle, and start-up time is 300 ms.

Datasheet Summary
Powered by GS/AI

The SiT1566 is a 32.768 kHz micro-power TCXO in a 1.5 x 0.8 mm CSP package, designed for battery-powered applications with ultra-low power consumption of 4.5 µA. It offers frequency stability of ±3 ppm or ±5 ppm over the operating temperature ranges of -20°C to +70°C or -40°C to +85°C, with integrated phase jitter of 2.5 nsRMS and an operating supply voltage range of 1.62 V to 3.63 V. The device includes on-chip filtering capacitors and does not require an external bypass capacitor under normal conditions. It is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. The output is LVCMOS compatible with a 45% to 55% duty cycle, and start-up time is 300 ms.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Santa Clara, CA, United States
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1566AC-JV-18E-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details