The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator covering frequencies from 1 to 220 MHz with phase jitter as low as 0.23 ps RMS (12 kHz to 20 MHz). It is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, supports LVPECL, LVDS, and HCSL output signaling, and operates over a temperature range of -40°C to 105°C with supply voltages of 2.25 V to 3.63 V. Frequency stability options include ±10 ppm, ±20 ppm, ±25 ppm, and ±50 ppm. The device meets AEC-Q100 qualification for automotive applications and is suited for infotainment systems and in-vehicle Ethernet.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386A-B240004 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |