The SiT9376 is a 1 MHz to 220 MHz differential oscillator with ultra-low 150 fs RMS phase jitter, designed for networking and high-speed communication systems. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling with programmable voltage swing and DC offset. The device operates from 1.71 V to 3.63 V, offers frequency stabilities of ±20, ±25, ±30, or ±50 ppm, and is rated for industrial temperature ranges up to 105°C. It integrates on-chip regulators to reject power supply noise and eliminates the need for external bias resistors or LDOs. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it features pins for power, ground, differential outputs, and optional enable functionality.
1 MHz to 220 MHz 150 fs Ultra-Low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9376AI-02P3-YY00-135.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 135 MHz |
| Frequency Stability | 50 ppm |