The SiT9376 is a 1 MHz to 220 MHz differential XO oscillator engineered for low-jitter applications in networking and industrial systems. It features FlexSwing output technology with independent control of voltage swing and DC offset, supporting LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling. The device offers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz, 9 fs/mV typical PSNR, and operates over a wide temperature range of -40°C to 105°C. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it integrates on-chip regulators to eliminate external LDOs and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range of 1.71 V to 3.63 V. Frequency stability options include ±20, ±25, ±30, and ±50 ppm.
1 MHz to 220 MHz 150 fs Ultra-Low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9376AI-02A1-3310-200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |