1 MHz to 220 MHz 150 fs Ultra-Low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9376AE-02P1-YY10-148.350000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 148 MHz |
| Frequency Stability | 20 ppm |