The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications using standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and 9 fs/mV typical power supply noise rejection. The device operates over a temperature range of -40°C to 105°C and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range from 1.71 V to 3.63 V. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. Factory programmability enables customization of frequency, stability, signaling, voltage, and enable functionality without custom quartz builds.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-01P1-1810-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |