The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output options, with typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical PSNR. The device supports supply voltages of 1.8 V, 2.5 V, 3.3 V, and a wide continuous range up to 3.63 V, with frequency stabilities of ±20, ±25, ±30, or ±50 ppm. It operates over a temperature range of -40°C to 105°C and is available in 2.0 × 1.6 mm, 2.5 × 2.0 mm, and 3.2 × 2.5 mm packages. Factory programmability enables custom frequency, stability, signaling, and enable functionality without custom quartz builds. The SiT9375 is suited for high-speed communications, optical modules, network switches, routers, and test and measurement systems.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375A-A310002 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |