The SiT9367 is a 220.000001 MHz to 725 MHz differential MEMS XO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, low-swing LVPECL, LVDS, and HCSL output signaling, with a maximum frequency of 500 MHz for HCSL. It achieves 0.1 ps RMS phase jitter, offers frequency stability as low as ±10 ppm, and operates over a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise. The SiT9367AE-1BF-33N312
220 to 725 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9367AE-1BF-33N312.500000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 312 MHz |
| Frequency Stability | 10 ppm |