The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecommunications, networking, and industrial systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with a frequency stability of ±10 ppm and 0.1 ps RMS phase jitter. It operates across temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² packages. The part SIT9366AI-5B1-33N100
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AI-5B1-33N100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |