The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in networking, telecom, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a frequency stability of ±10 ppm and an RMS phase jitter of 0.1 ps. The device operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages measuring 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². The part specified uses a 2.5 V supply and is housed in a 5.0 x 3.2 mm² package with a center pad.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AI-2C3-25E1.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |
| Frequency Stability | 50 ppm |