The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecommunications, networking, and industrial systems, supporting LVPECL, low-swing LVPECL, LVDS, and HCSL output signals. It is available in 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm² packages, with frequency stability as low as ±10 ppm and operation from -40°C to 105°C. The device delivers 0.1 ps RMS random phase jitter and integrates on-chip regulators to eliminate the need for an external LDO.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AE-2E3-33E26.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 26 MHz |
| Frequency Stability | 50 ppm |