The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter applications, offering LVPECL, low-swing LVPECL, LVDS, and HCSL output signaling with 0.1 ps RMS phase jitter. It supports frequency stability as tight as ±10 ppm and operates across temperature ranges up to -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², it integrates on-chip regulators to suppress power supply noise. The device is designed for telecom, networking, storage, and high-speed data applications such as 10/40/100 Gbps Ethernet, SONET, SATA, SAS, and Fibre Channel.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AE-2BF-33N200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 10 ppm |