The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². The part operates with a 2.5 V supply, delivers ±10 ppm frequency stability, and supports LVPECL output signaling. It achieves 0.1 ps RMS phase jitter and functions over a temperature range of -40°C to 85°C. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AC-1EF-33E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 10 ppm |