The SiT9365 is a differential MEMS oscillator series supporting standard frequencies from 25 MHz to 325 MHz, with LVDS output signaling, 3.0 V supply voltage, and extended industrial temperature range of -40°C to 105°C. It delivers 0.1 ps RMS phase jitter and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², the device uses DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration. It is designed for telecom, networking, and storage applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E3-30E150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 50 ppm |