The SiT9365 is a differential MEMS oscillator supporting frequencies from 25 MHz to 325 MHz with 0.1 ps RMS phase jitter, designed for high-speed networking and telecom applications. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with frequency stability as low as ±10 ppm and operates over a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise. The SiT9365AI-4E1-33E168
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E1-33E168.040678 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 168 MHz |
| Frequency Stability | 20 ppm |