The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling. It offers frequency stability as low as ±10 ppm and operates across temperature ranges up to -40°C to 105°C. The device employs DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration, and includes on-chip regulators to eliminate the need for an external LDO. Available in industry-standard package sizes of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², it is suitable for telecom, networking, storage, and industrial applications. The part SiT9365AI-4B2-33E156
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4B2-33E156.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |