The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, a 2.8 V supply voltage, and operates over the industrial temperature range of -40°C to 85°C. Available in a 3.2 x 2.5 mm² package, it features ±20 ppm frequency stability and 0.1 ps RMS phase jitter for Ethernet applications. The device integrates on-chip regulators to suppress power supply noise and is engineered for resilience against airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4B1-28N150.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 150 MHz |
| Frequency Stability | 20 ppm |