The SiT9365 is a differential MEMS clock oscillator designed for low-jitter applications in networking, telecom, and industrial systems. It supports standard frequencies from 25 MHz to 325 MHz with frequency stability as low as ±10 ppm and generates LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. This device operates over the extended industrial temperature range of -40°C to 105°C and is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². It integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. The part number SIT9365AI-2BF-25E100
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9365AI-2BF-25E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |