The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, engineered for low-jitter applications in networking, telecom, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a frequency stability as low as ±10 ppm and phase jitter of 0.1 ps RMS. The device operates across temperature ranges from -40°C to 105°C, integrates on-chip power regulators, and is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². The SiT9365AI-2B2-30E300
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2B2-30E300.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 300 MHz |
| Frequency Stability | 25 ppm |