The SiT9365 is a differential MEMS crystal oscillator that supports standard frequencies from 25 MHz to 325 MHz and is engineered for low-jitter applications in networking and telecom systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with phase jitter as low as 0.1 ps RMS and frequency stability as low as ±10 ppm. The device operates over temperature ranges from -40°C to 105°C and includes on-chip regulators to suppress power supply noise. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The specific variant SiT9365AI-1E3-30N160
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1E3-30N160.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 50 ppm |