The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter of 0.1 ps RMS, designed for telecom, networking, and storage applications. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with voltage options of 2.5 V, 2.8 V, or 3.3 V. The device operates over a temperature range of -40°C to 105°C and provides frequency stability as low as ±10 ppm. It is available in industry-standard packages of 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm², with an integrated output enable function. The part incorporates DualMEMS® and TurboCompensation® technologies for resilience against shock, vibration, and thermal gradients, and includes on-chip regulators to suppress power supply noise.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1E3-25N325.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 325 MHz |
| Frequency Stability | 50 ppm |