The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter. The part operates over extended industrial temperature ranges up to -40°C to 105°C and is available in industry-standard 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm² packages. Frequency stability is specified as low as ±10 ppm, and the device integrates on-chip regulators to suppress power supply noise. The SiT9365AI-1B3-30E160
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1B3-30E160.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 160 MHz |
| Frequency Stability | 50 ppm |