The SiT9365 is a differential MEMS oscillator engineered for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. It achieves 0.1 ps RMS phase jitter and offers frequency stability as low as ±10 ppm. The device operates over temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². The SiT9365AI-1B2-33E168
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1B2-33E168.040678 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 168 MHz |
| Frequency Stability | 25 ppm |