The SiT9365 is a differential MEMS oscillator designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling. It offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. It is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². The specific variant SiT9365AI-1B2-28E25.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1B2-28E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |