The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter of 0.1 ps RMS, designed for high-speed networking and telecom applications. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, and operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device achieves frequency stability as low as ±10 ppm and functions across temperature ranges from -40°C to 105°C. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², with integrated on-chip regulators to reject power supply noise. The part number SiT9365AC-4E2-33E133
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4E2-33E133.333333 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |