The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter of 0.1 ps RMS, designed for high-speed networking and telecommunications applications. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and maintains frequency stability as low as ±10 ppm. The device functions across extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². The specific variant SiT9365AC-4E1-33E30.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-4E1-33E30.720000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 30.72 MHz |
| Frequency Stability | 20 ppm |