The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, a 3.0 V ±10% supply voltage, and a frequency stability of ±25 ppm. The device operates over an extended industrial temperature range of -40°C to 105°C and features industry-standard packaging in 7.0 x 5.0 mm² with a center pad. It achieves 0.1 ps RMS phase jitter and integrates on-chip regulators to suppress power supply noise. The part includes an output enable pin and is engineered with DualMEMS® and TurboCompensation® technology for resistance to environmental stressors such as airflow, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E2-30N250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |