SiTime Corporation Differential Oscillators SiT9365AC-2E2-25E153.600000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator for standard frequencies between 25 MHz and 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm, operating across temperature ranges from -40°C to 105°C. The device is available in three industry-standard packages: 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator for standard frequencies between 25 MHz and 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm, operating across temperature ranges from -40°C to 105°C. The device is available in three industry-standard packages: 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AC-2E2-25E153.600000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AC-2E2-25E153.600000
Differential Oscillators SiT9365AC-2E2-25E153.600000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AC-2E2-25E153.600000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 154 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0308.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details