The SiT9365 is a differential MEMS oscillator designed for low-jitter applications in telecommunications, networking, and industrial systems, offering standard frequencies between 25 MHz and 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling. It features industry-standard packages in 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² sizes, operates across temperature ranges up to -40°C to 105°C, and achieves 0.1 ps RMS phase jitter. Frequency stability is specified as low as ±10 ppm, and integrated on-chip regulators eliminate the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2E1-33E159.375000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 159 MHz |
| Frequency Stability | 20 ppm |