The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, operates with a 3.3 V supply, and maintains frequency stability of ±25 ppm. The device is available in a 5.0 x 3.2 mm surface-mount package with a center pad, and supports extended industrial temperature range from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9365AC-2C3-33E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |