The SiT9365 is a differential MEMS oscillator for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVDS output signaling. It is available in 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² surface-mount packages and operates over a temperature range of -40°C to 105°C. The device offers frequency stability as low as ±25 ppm and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It achieves 0.1 ps RMS phase jitter, making it suitable for Ethernet, telecom, and high-speed storage applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B3-28E75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |