The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for high-speed networking and telecom applications. It supports LVDS output signaling, operates with a 3.3 V ±10% supply, and maintains frequency stability of ±25 ppm. The device functions over a temperature range of -40°C to 95°C and is housed in a 3.2 x 2.5 mm2 surface-mount package with a center pad. It integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-33N125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |