The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. Operating across extended industrial temperatures from -40°C to 105°C, it is available in industry-standard 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² packages with integrated power supply noise filtering. The part uses SiTime's DualMEMS® and TurboCompensation® technologies for resistance to environmental stress.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-28E155.520000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |