The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and industrial systems. It offers LVDS output signaling, operates from a 2.8 V ±10% supply, and achieves 0.1 ps RMS phase jitter. The device supports frequency stability as low as ±20 ppm and functions across the extended industrial temperature range of -40°C to 95°C. It is available in a 3.2 x 2.5 mm surface-mount package with an integrated output enable feature and on-chip regulators that eliminate the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-28E133.333333 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |