The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for telecom, networking, and high-speed storage applications. It offers LVDS output signaling, operates at 2.8 V ±10%, and maintains frequency stability of ±25 ppm. The device functions over an extended industrial temperature range of -40°C to 105°C and is packaged in a 3.2 x 2.5 mm² surface-mount case. It integrates on-chip regulators to suppress power supply noise and features resistance to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B2-28E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |