The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It offers LVDS output signaling with a 3.0 V ±10% supply voltage, operates over a temperature range of -40°C to 95°C, and delivers 0.1 ps RMS phase jitter. The device is available in a 3.2 x 2.5 mm² surface-mount package and integrates on-chip regulators to suppress power supply noise. Frequency stability is ±20 ppm.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-2B1-30E325.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 325 MHz |
| Frequency Stability | 20 ppm |