The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and phase jitter of 0.1 ps RMS. The device operates across industrial temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². This part, SiT9365AC-1E3-30E50.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1E3-30E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |