The SiT9365 is a differential MEMS oscillator designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. This part operates with a 3.3 V supply, offers frequency stability of ±10 ppm, and maintains performance across an extended industrial temperature range of -40°C to 105°C. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². The device integrates on-chip regulators to suppress power supply noise and provides 0.1 ps RMS phase jitter, making it suitable for Ethernet, telecom, and networking applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1E2-33E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |