The SiT9365 is a differential MEMS oscillator offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for high-performance networking and telecommunications applications. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with a 3.3 V supply, and achieves 0.1 ps RMS phase jitter. The device features frequency stability as low as ±25 ppm and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AC-1B3-28N200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |