The SiT9357 is a ruggedized ultra-low jitter differential XO oscillator for military and aerospace applications, operating from 220 MHz to 920 MHz with 150 fs RMS typical phase jitter (12 kHz to 20 MHz). It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing outputs with factory-programmable
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9357AA-02B8A1810-300.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 300 MHz |
| Frequency Stability | 30 ppm |